Yaskawa America, Inc. - Motion Division Servo Motor USAFED13CB20E

Description
SERVO MOTOR, 9.7 AMP/ 1.3KW, 1500 RPM, 200 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 9.7 AMP/ 1.3KW, 1500 RPM, 200 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6879115 - Radwell International
Willingboro, NJ, United States
Servo Motor
6879115
Servo Motor 6879115
SERVO MOTOR, 9.7 AMP/ 1.3KW, 1500 RPM, 200 VAC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 9.7 AMP/ 1.3KW, 1500 RPM, 200 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6879115
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Servo Motor - 21665918 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details