Yaskawa America, Inc. - Motion Division Servo Motor SGMS-30A6AB

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INCREMENTAL, S SERIES, 9.8 NM, 3000 RPM, 3000 W, 18.8 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INCREMENTAL, S SERIES, 9.8 NM, 3000 RPM, 3000 W, 18.8 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21665918 - Radwell International
Willingboro, NJ, United States
Servo Motor
21665918
Servo Motor 21665918
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INCREMENTAL, S SERIES, 9.8 NM, 3000 RPM, 3000 W, 18.8 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INCREMENTAL, S SERIES, 9.8 NM, 3000 RPM, 3000 W, 18.8 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21665918
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details
Servo Motor - 120690038 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details