Yaskawa America, Inc. - Motion Division Servo Motor UGRMEM-04MDS21

Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, MINERTIA MOTOR, RM SERIES, SERVO MOTOR, TOTALLY ENCLOSED SELF-COOLED, FRAME SIZE 04M 200W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, MINERTIA MOTOR, RM SERIES, SERVO MOTOR, TOTALLY ENCLOSED SELF-COOLED, FRAME SIZE 04M 200W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 111476667 - Radwell International
Willingboro, NJ, United States
Servo Motor
111476667
Servo Motor 111476667
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, MINERTIA MOTOR, RM SERIES, SERVO MOTOR, TOTALLY ENCLOSED SELF-COOLED, FRAME SIZE 04M 200W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, MINERTIA MOTOR, RM SERIES, SERVO MOTOR, TOTALLY ENCLOSED SELF-COOLED, FRAME SIZE 04M 200W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 111476667
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Servo Motor - 182535232 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details