Yaskawa America, Inc. - Motion Division Servo Motor USAFED-20CA2K

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 11.5 NM, 1.8 KW, 1500 RPM, 15 AMP, INCREMENTAL ENCODER / UT0PH-600VB / 6000 P/R. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 11.5 NM, 1.8 KW, 1500 RPM, 15 AMP, INCREMENTAL ENCODER / UT0PH-600VB / 6000 P/R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 182535232 - Radwell International
Willingboro, NJ, United States
Servo Motor
182535232
Servo Motor 182535232
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 11.5 NM, 1.8 KW, 1500 RPM, 15 AMP, INCREMENTAL ENCODER / UT0PH-600VB / 6000 P/R. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 11.5 NM, 1.8 KW, 1500 RPM, 15 AMP, INCREMENTAL ENCODER / UT0PH-600VB / 6000 P/R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 182535232
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-B9 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details