50W - 750W, Medium Inertia Rotary Servo Motors The SGMXJ was designed to maximize responsiveness in applications where precise load matching is critical. This family of medium-inertia rotary servo motors was created with low-capacity applications in mind, yet it can respond with rated speeds to 3000rpm (7000rpm max speed) and rated torque up to 8.36Nm when the application requires it. 26-bit absolute encoder resolution maintains industry-leading positional accuracy in any operating condition.
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | SGMXJ-C2AWA6CA2 |
| Product Name | SGMXJ Medium Inertia Rotary Servo Motors |
| Output Power | 0.2010 HP |