Yaskawa America, Inc. - Motion Division Sigma-7 Direct Drive Servo Motor SGM7D-30L

Description
1.3-240Nm torque, large bore Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space. Improves automation performance Ideal for applications that require high torque, high precision, and high rigidity Application to large loads possible with a high allowable load moment of inertia ratio Highly accurate indexing can be achieved with a high-resolution 24-bit encoder Large center aperture to save wiring space Easy Implementation Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs, performance requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Rotary Tables Machine Tool Assembly Equipment Robotic
Request a Quote Datasheet
Description
1.3-240Nm torque, large bore Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space. Improves automation performance Ideal for applications that require high torque, high precision, and high rigidity Application to large loads possible with a high allowable load moment of inertia ratio Highly accurate indexing can be achieved with a high-resolution 24-bit encoder Large center aperture to save wiring space Easy Implementation Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs, performance requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Rotary Tables Machine Tool Assembly Equipment Robotic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sigma-7 Direct Drive Servo Motor - SGM7D-30L - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
Sigma-7 Direct Drive Servo Motor
SGM7D-30L
Sigma-7 Direct Drive Servo Motor SGM7D-30L
1.3-240Nm torque, large bore Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space. Improves automation performance Ideal for applications that require high torque, high precision, and high rigidity Application to large loads possible with a high allowable load moment of inertia ratio Highly accurate indexing can be achieved with a high-resolution 24-bit encoder Large center aperture to save wiring space Easy Implementation Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs, performance requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Rotary Tables Machine Tool Assembly Equipment Robotic

1.3-240Nm torque, large bore

Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space.

Improves automation performance

  • Ideal for applications that require high torque, high precision, and high rigidity
  • Application to large loads possible with a high allowable load moment of inertia ratio
  • Highly accurate indexing can be achieved with a high-resolution 24-bit encoder
  • Large center aperture to save wiring space

Easy Implementation

  • Totally enclosed, self-cooled
  • Multiple sizes available to suit existing mounting needs, performance requirements
  • Amplifier automatically recognizes the motor and optimizes parameters

Applications

  • Rotary Tables
  • Machine Tool
  • Assembly Equipment
  • Robotic
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category AC Servomotors
Product Number SGM7D-30L
Product Name Sigma-7 Direct Drive Servo Motor
AC Voltage & Frequency 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7G-09D7FKC - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Rotary Servo Motor - SGM7G-03A7DKC - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-02AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-15DWA6SA2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 2.01 HP
Shaft Speed 7000 rpm
View Details