Yaskawa America, Inc. - Motion Division Servo Motor SGMP-02AWYR12

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 AMP, 200 V, 200 W, 3000 RPM, 0.637 NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 AMP, 200 V, 200 W, 3000 RPM, 0.637 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11023943 - Radwell International
Willingboro, NJ, United States
Servo Motor
11023943
Servo Motor 11023943
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 AMP, 200 V, 200 W, 3000 RPM, 0.637 NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 AMP, 200 V, 200 W, 3000 RPM, 0.637 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11023943
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1520U-EJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 7000 rpm
View Details