Yaskawa America, Inc. - Motion Division Servo Motor USAMED-20MA2K

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.0 KW, 2.7 HP, 19.1 NM, 1000 RPM, 18.8 AMP, FERRITE MAGNET, STRAIGHT SHAFT W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.0 KW, 2.7 HP, 19.1 NM, 1000 RPM, 18.8 AMP, FERRITE MAGNET, STRAIGHT SHAFT W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 201649514 - Radwell International
Willingboro, NJ, United States
Servo Motor
201649514
Servo Motor 201649514
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.0 KW, 2.7 HP, 19.1 NM, 1000 RPM, 18.8 AMP, FERRITE MAGNET, STRAIGHT SHAFT W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.0 KW, 2.7 HP, 19.1 NM, 1000 RPM, 18.8 AMP, FERRITE MAGNET, STRAIGHT SHAFT W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 201649514
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details