ElectroCraft Brushless DC (BLDC) Motor RapidPower Plus™ RPP23

Description
Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect commutation or encoder feedback and a variety of connection options. Size: Nema 23 Peak Torque: to 550 oz-in or 390 Ncm
Request a Quote Datasheet
Description
Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect commutation or encoder feedback and a variety of connection options. Size: Nema 23 Peak Torque: to 550 oz-in or 390 Ncm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Dover, NH, United States
Brushless DC (BLDC) Motor
RapidPower Plus™ RPP23
Brushless DC (BLDC) Motor RapidPower Plus™ RPP23
Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect commutation or encoder feedback and a variety of connection options. Size: Nema 23 Peak Torque: to 550 oz-in or 390 Ncm

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect commutation or encoder feedback and a variety of connection options.

Size: Nema 23
Peak Torque: to 550 oz-in or 390 Ncm

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Brushless Motors
Product Number RapidPower Plus™ RPP23
Product Name Brushless DC (BLDC) Motor
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
Continuous Current 7.3 amps
Continuous Torque 9.6 In-lbs (11.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684618 - Radwell International
Specs
Motor Type Servomotor
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Motor Type DC Motor
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
Gear Type Planetary
View Details