The SGM7D-08K is a direct drive servo motor in the Sigma-7 series, featuring an outer rotor design with an iron core, rated for 8.00 Nm continuous torque and 15.0 Nm peak torque, with a maximum speed of 80.0 rpm and a rotor inertia of 201 × 10⁻⁴ kg·m². It includes a large center bore for cabling and is designed for high-torque, high-precision applications such as rotary tables and assembly equipment.
Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space.
Improves automation performance
Easy Implementation
Applications
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | SGM7D-08K |
| Product Name | Sigma-7 Direct Drive Servo Motor |
| AC Voltage & Frequency | 200 V |