The SGM7D-24G is a direct drive servo motor with a 302 mm outer diameter, rated output of 24.0 W, rated torque of 45.0 Nm, peak torque of 190 Nm, rated speed of 120 rpm (maximum 144 rpm), and rotary inertia of 120A. It features an outer rotor design with an iron core, enabling high torque density and rigidity for demanding applications. The motor supports high-precision indexing via a 24-bit encoder and includes a large center aperture for through-mounting cables or tubing. It is compatible with Sigma-7 SERVOPACK models, specified for use with FT-Specification amplifiers.
Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space.
Improves automation performance
Easy Implementation
Applications
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | SGM7D-24G |
| Product Name | Sigma-7 Direct Drive Servo Motor |
| AC Voltage & Frequency | 200 V |