Yaskawa America, Inc. - Motion Division SGDXS SERVOPACK SGDXS-R90A00A

Description
Analog Control with Advanced Features A Yaskawa SGDXS SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-X servo amplifier. A frequency response of 3.5 kHz assures high speed response and improved settling time. a tuning-less mode and improved autotuning features eliminate the need to manually tune a servo, both at installation and in ongoing everyday use. Features Highlights: Industry-leading 3.5kHz frequency response significantly improves settling time. Tuning-less capability reliably tunes servo system right out of the box - no user adjustment needed. Powerful package of tuning functions include compensation for machine inertia, vibration, ripples, friction. Maintains tuning accuracy despite inertia changes up to 100:1 IEC 61508 SIL3 safety certification Improved filtering minimizes inaccuracies due to electrical interference, machine resonance and mechanical vibration
Request a Quote
Description
Analog Control with Advanced Features A Yaskawa SGDXS SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-X servo amplifier. A frequency response of 3.5 kHz assures high speed response and improved settling time. a tuning-less mode and improved autotuning features eliminate the need to manually tune a servo, both at installation and in ongoing everyday use. Features Highlights: Industry-leading 3.5kHz frequency response significantly improves settling time. Tuning-less capability reliably tunes servo system right out of the box - no user adjustment needed. Powerful package of tuning functions include compensation for machine inertia, vibration, ripples, friction. Maintains tuning accuracy despite inertia changes up to 100:1 IEC 61508 SIL3 safety certification Improved filtering minimizes inaccuracies due to electrical interference, machine resonance and mechanical vibration
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGDXS SERVOPACK - SGDXS-R90A00A - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGDXS SERVOPACK
SGDXS-R90A00A
SGDXS SERVOPACK SGDXS-R90A00A
Analog Control with Advanced Features A Yaskawa SGDXS SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-X servo amplifier. A frequency response of 3.5 kHz assures high speed response and improved settling time. a tuning-less mode and improved autotuning features eliminate the need to manually tune a servo, both at installation and in ongoing everyday use. Features Highlights: Industry-leading 3.5kHz frequency response significantly improves settling time. Tuning-less capability reliably tunes servo system right out of the box - no user adjustment needed. Powerful package of tuning functions include compensation for machine inertia, vibration, ripples, friction. Maintains tuning accuracy despite inertia changes up to 100:1 IEC 61508 SIL3 safety certification Improved filtering minimizes inaccuracies due to electrical interference, machine resonance and mechanical vibration

Analog Control with Advanced Features

A Yaskawa SGDXS SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-X servo amplifier. A frequency response of 3.5 kHz assures high speed response and improved settling time. a tuning-less mode and improved autotuning features eliminate the need to manually tune a servo, both at installation and in ongoing everyday use.

Features

Highlights:

  • Industry-leading 3.5kHz frequency response significantly improves settling time.
  • Tuning-less capability reliably tunes servo system right out of the box - no user adjustment needed.
  • Powerful package of tuning functions include compensation for machine inertia, vibration, ripples, friction.
  • Maintains tuning accuracy despite inertia changes up to 100:1
  • IEC 61508 SIL3 safety certification
  • Improved filtering minimizes inaccuracies due to electrical interference, machine resonance and mechanical vibration
Supplier's Site

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Servo Drives
Product Number SGDXS-R90A00A
Product Name SGDXS SERVOPACK
Description Amplifier
Setup Computer
Servo Feedback Absolute Encoder
Unlock Full Specs
to access all available technical data

Similar Products

EtherCAT SERVOPACKs - SGD7S-5R5AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Description Amplifier; Regenerative
Drive Architecture Analog; Digital
Axes 2.0
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-5R5A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Description Multi-Axis; Speed Controller; Amplifier
Drive Architecture Analog
Axes 1.0
View Details
SGDXS EtherCAT 400V - SGDXS-210DA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Description Amplifier
Setup Computer
Communication Ethernet
View Details
Sigma SD Spindle Drive - CACR-JU065AEAB01 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Description Speed Controller
Axes 1.0
Configuration Stand Alone
View Details