Yaskawa America, Inc. - Motion Division SGDV Sigma-5 Servo Amplifier SGDV-R90A01A

Description
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Request a Quote
Description
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SGDV-R90A01A is part of the Sigma-5 Servo Amplifier series from Yaskawa America, Inc. - Motion Division, designed for high-performance applications. It features a frequency response of 1.6 kHz, enabling reduced settling times of under 4 ms, which enhances overall system responsiveness. The amplifier incorporates a "tuningless" function that allows for immediate operation upon installation, accommodating load changes with rotor inertia mismatches up to 20:1. Advanced autotuning capabilities automatically adjust multiple gain and filter parameters, while enhanced vibration suppression functions minimize operational noise and improve tracking accuracy. The setup process is streamlined through a setup wizard and wiring check function, facilitating quick configuration. The SGDV-R90A01A is suitable for applications requiring precise control and rapid response, making it a viable option for engineers seeking reliable servo amplification solutions.

Datasheet Summary
Powered by GS/AI

The SGDV-R90A01A is part of the Sigma-5 Servo Amplifier series from Yaskawa America, Inc. - Motion Division, designed for high-performance applications. It features a frequency response of 1.6 kHz, enabling reduced settling times of under 4 ms, which enhances overall system responsiveness. The amplifier incorporates a "tuningless" function that allows for immediate operation upon installation, accommodating load changes with rotor inertia mismatches up to 20:1. Advanced autotuning capabilities automatically adjust multiple gain and filter parameters, while enhanced vibration suppression functions minimize operational noise and improve tracking accuracy. The setup process is streamlined through a setup wizard and wiring check function, facilitating quick configuration. The SGDV-R90A01A is suitable for applications requiring precise control and rapid response, making it a viable option for engineers seeking reliable servo amplification solutions.

Suppliers

Company
Product
Description
Supplier Links
SGDV Sigma-5 Servo Amplifier - SGDV-R90A01A - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGDV Sigma-5 Servo Amplifier
SGDV-R90A01A
SGDV Sigma-5 Servo Amplifier SGDV-R90A01A
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.

10W to 55kW, 1.6 kHz Bandwidth
The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements.

Features

  • Unprecedented ease-of-use through cutting-edge technology.
    • New tuning-less function means no adjustment needed.
    • Impressive load regulation with strengthened vibration suppression function.
  • Slashed setup time.
    • Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor.
  • High response characteristics at 1 kHz min.
    • New advanced autotuning.
    • Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Motor Speed Controllers
Product Number SGDV-R90A01A
Product Name SGDV Sigma-5 Servo Amplifier
Axes 1.0
Motor / System Linear
Product Multi-Axis
PC-Based Bus RS422; USB
Configuration Stand Alone; Panel Mount; DIN Rail
Unlock Full Specs
to access all available technical data