Yankee Environmental Systems, Inc. Total Meterological Sensor TMS-7200

Description
The TMS-7200 Total Meteorological Sensor is a rapid setup emergency response remote surface weather monitoring sensor for HAZMAT, wildland fire fighting and homeland security/homeland defense applications. It is well-suited for real-time plume dispersion model support, mobility and high reliability are critical. Used with a METHUB Metropolitan Data Receiver and METDAS software, clusters of TMS-7200 sensors for a wide area environmental monitoring system to drive Hazard Prediction and Assessment (HPAC) transport and dispersion plume models. Each TMS-7200 contains a GPS engine, pressure, temperature, relative humidity and wind speed and direction sensors. One minute average data are transmitted to a central METHUB data receiver. Nuclear radiation detectors are also available for radiological attack emergency response. In rural areas with line of sight, a 5 to 7 mile radius can be covered; in urban areas a 2 to 3 mile radius can be covered.
Datasheet
Description
The TMS-7200 Total Meteorological Sensor is a rapid setup emergency response remote surface weather monitoring sensor for HAZMAT, wildland fire fighting and homeland security/homeland defense applications. It is well-suited for real-time plume dispersion model support, mobility and high reliability are critical. Used with a METHUB Metropolitan Data Receiver and METDAS software, clusters of TMS-7200 sensors for a wide area environmental monitoring system to drive Hazard Prediction and Assessment (HPAC) transport and dispersion plume models. Each TMS-7200 contains a GPS engine, pressure, temperature, relative humidity and wind speed and direction sensors. One minute average data are transmitted to a central METHUB data receiver. Nuclear radiation detectors are also available for radiological attack emergency response. In rural areas with line of sight, a 5 to 7 mile radius can be covered; in urban areas a 2 to 3 mile radius can be covered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Meterological Sensor - TMS-7200 - Yankee Environmental Systems, Inc.
Turners Falls, MA, USA
Total Meterological Sensor
TMS-7200
Total Meterological Sensor TMS-7200
The TMS-7200 Total Meteorological Sensor is a rapid setup emergency response remote surface weather monitoring sensor for HAZMAT, wildland fire fighting and homeland security/homeland defense applications. It is well-suited for real-time plume dispersion model support, mobility and high reliability are critical. Used with a METHUB Metropolitan Data Receiver and METDAS software, clusters of TMS-7200 sensors for a wide area environmental monitoring system to drive Hazard Prediction and Assessment (HPAC) transport and dispersion plume models. Each TMS-7200 contains a GPS engine, pressure, temperature, relative humidity and wind speed and direction sensors. One minute average data are transmitted to a central METHUB data receiver. Nuclear radiation detectors are also available for radiological attack emergency response. In rural areas with line of sight, a 5 to 7 mile radius can be covered; in urban areas a 2 to 3 mile radius can be covered.

The TMS-7200 Total Meteorological Sensor is a rapid setup emergency response remote surface weather monitoring sensor for HAZMAT, wildland fire fighting and homeland security/homeland defense applications. It is well-suited for real-time plume dispersion model support, mobility and high reliability are critical. Used with a METHUB Metropolitan Data Receiver and METDAS software, clusters of TMS-7200 sensors for a wide area environmental monitoring system to drive Hazard Prediction and Assessment (HPAC) transport and dispersion plume models.

Each TMS-7200 contains a GPS engine, pressure, temperature, relative humidity and wind speed and direction sensors. One minute average data are transmitted to a central METHUB data receiver. Nuclear radiation detectors are also available for radiological attack emergency response. In rural areas with line of sight, a 5 to 7 mile radius can be covered; in urban areas a 2 to 3 mile radius can be covered.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Weather Instruments
Product Number TMS-7200
Product Name Total Meterological Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details