Yankee Environmental Systems, Inc. AIRHUB Met Data Receiver

Description
The Airborne Met Data Receiver is a digital data receiver hub for soundings from either UAV or research aircraft. Like the METHUB receiver for ground stations, the AIRHUB automatically collects data into a database and presents and distributes sounding data in real time via TCP/IP networking. Data are stored locally in the event of ground data link or satcom link failure. It supports two way communications via standard RJ45 10/100BaseT LAN or RS-232 DB-9 serial ports interfaces. Additional one-way Irridium burst-mode satellite data modem and/or UHF point-to-point PPP radio link hardware is available as options. These options feed sounding data in near real time to back end Numerical Weather Prediction and hurricane tracking applications located on the ground.
Datasheet
Description
The Airborne Met Data Receiver is a digital data receiver hub for soundings from either UAV or research aircraft. Like the METHUB receiver for ground stations, the AIRHUB automatically collects data into a database and presents and distributes sounding data in real time via TCP/IP networking. Data are stored locally in the event of ground data link or satcom link failure. It supports two way communications via standard RJ45 10/100BaseT LAN or RS-232 DB-9 serial ports interfaces. Additional one-way Irridium burst-mode satellite data modem and/or UHF point-to-point PPP radio link hardware is available as options. These options feed sounding data in near real time to back end Numerical Weather Prediction and hurricane tracking applications located on the ground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRHUB Met Data Receiver -  - Yankee Environmental Systems, Inc.
Turners Falls, MA, USA
AIRHUB Met Data Receiver
AIRHUB Met Data Receiver
The Airborne Met Data Receiver is a digital data receiver hub for soundings from either UAV or research aircraft. Like the METHUB receiver for ground stations, the AIRHUB automatically collects data into a database and presents and distributes sounding data in real time via TCP/IP networking. Data are stored locally in the event of ground data link or satcom link failure. It supports two way communications via standard RJ45 10/100BaseT LAN or RS-232 DB-9 serial ports interfaces. Additional one-way Irridium burst-mode satellite data modem and/or UHF point-to-point PPP radio link hardware is available as options. These options feed sounding data in near real time to back end Numerical Weather Prediction and hurricane tracking applications located on the ground.

The Airborne Met Data Receiver is a digital data receiver hub for soundings from either UAV or research aircraft. Like the METHUB receiver for ground stations, the AIRHUB automatically collects data into a database and presents and distributes sounding data in real time via TCP/IP networking. Data are stored locally in the event of ground data link or satcom link failure. It supports two way communications via standard RJ45 10/100BaseT LAN or RS-232 DB-9 serial ports interfaces. Additional one-way Irridium burst-mode satellite data modem and/or UHF point-to-point PPP radio link hardware is available as options. These options feed sounding data in near real time to back end Numerical Weather Prediction and hurricane tracking applications located on the ground.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Weather Instruments
Product Name AIRHUB Met Data Receiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Multifunction Anemometer - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
220WXH WeatherStation® Instrument - 220WXH - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Barometric Pressure Sensor - CS100 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Height 3.6 inch (91.44 mm)
Weight 4.8 lbs (2.18 kg)
View Details