8U 52 x 3.5" Storage Server
Messaging platforms, large databases, ERP and CRM applications
Two hot-pluggable systems (nodes) in a 8U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
2. Dual Intel® 5520 (Tylersburg) Chipsets; 2 systems in one
3. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
4. Intel® 82574L Dual-port Gigabit Ethernet Controller
5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller
6. 4 (x16) PCI-E 2.0
5. 52 x 3.5" SATA Hot-swappable Drive Bay
Ideal Applications:
8U 52 x 3.5" Storage Server
The new YM8U82752 features 2 compute nodes in a optimized and ultra reliable 8U chassis with 52 hot-swappable bays and high efficiency power supplies . YM8U82752 AMD Opteron based server with excellent balance of storage, redundancy and value, is a high-density server system offering flexible configurations in a 8U rack. It supports Twelve-Core/Eight-Co
Ideal Applications:
| Yang Ming International Corporation | Yang Ming International Corporation | |
|---|---|---|
| Product Category | Network Servers | Network Servers |
| Product Number | YM8U82752 | YM8U82752 |
| Server Type | Network Server | Network Server |
| Form Factor | Rack Mounted | Rack Mounted |
| Operating System | Microsoft Windows; Linux | Microsoft Windows; Linux |
| Other Features | Redundant Power Supplies | Redundant Power Supplies |