KEMET Electronics Corporation Fixed Inductors L1007C220MDWIT

Description
22µH Unshielded Wirewound Inductor 460mA 770mOhm 1007 (2518 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 460mA 770mOhm 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1007C220MDWITTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 460mA 770mOhm 1007 (2518 Metric)

22µH Unshielded Wirewound Inductor 460mA 770mOhm 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-L1007C220MDWITTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details