KEMET Electronics Corporation Fixed Inductors L0806C2R2MDMIT

Description
2.2µH Shielded Multilayer Inductor 1.2A 140mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.2A 140mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L0806C2R2MDMITTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 1.2A 140mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 140mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, Multilayer, 1.2A, 0806 Rohs Compliant Kemet - 80AH2033 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Multilayer, 1.2A, 0806 Rohs Compliant Kemet
80AH2033
Inductor, 2.2Uh, Multilayer, 1.2A, 0806 Rohs Compliant Kemet 80AH2033
INDUCTOR, 2.2UH, MULTILAYER, 1.2A, 0806 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, MULTILAYER, 1.2A, 0806 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-L0806C2R2MDMITTR-ND 80AH2033
Product Name Fixed Inductors Inductor, 2.2Uh, Multilayer, 1.2A, 0806 Rohs Compliant Kemet
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 0402DF-141XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details