Simple to use 2 axis manual/CNC lathes with the latest ProtoTRAK ELX & SLX controls.
1 and 1.75 metre Gap Bed Lathe.
104mm spindle bore, up to 1.75 metres between centres and ProtoTRAK’s simplicity makes this a winner.
SWING OVER BED 560mm
SPINDLE BORE 104mm
DISTANCE BETWEEN CENTRES
1000 or 1750mm
MAX 1800 RPM
| XYZ Machine Tools | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | XYZ SLX 555 |