Simple to use 2 axis manual/CNC lathes with the latest ProtoTRAK ELX & SLX controls.
High speed, high precision, rigidity and performance
SWING OVER BED 360mm
SPINDLE BORE 52mm
DISTANCE BETWEEN CENTRES 1000mm
MAX 4000 RPM
| XYZ Machine Tools | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | XYZ SLX 355 |