CNC Lathe w/Y Axis; 10" x 21" (254 x 533 mm) max capacity, 31.75" (806 mm) swing, 2.00" ( 50.8 mm) Y-axis travel, 30 hp (22.4 kW) vector drive, 5000 rpm, A2-6 spindle, 8.3" (210 mm) chuck, 24-station hybrid BOT/VDI turret, high-torque live tooling w/C axis, 15" color LCD monitor, memory lock keyswitch, spindle orientation, USB port and rigid tapping. Includes standard tool kit.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-20SSY |
| Product Name | CNC Lathes: Super-Speed |