CNC Lathe, 15" x 21" (381 x 533 mm) max capacity, 3.0" (76 mm) bore, 31.75" (806 mm) swing, 30 hp (22.4 kW) vector drive, 3400 rpm, A2-6 spindle, 10" (254 mm) chuck, 12-station bolt-on turret, 15" color LCD monitor, memory lock keyswitch, USB port and rigid tapping. Standard toolholder kit included with BOT or Hybrid turret.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-25 |
| Product Name | CNC Lathes: Big Bore |