19V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
ADAPTER, AC-DC, 19V, 4.76A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.76A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-AKM90PS19-ND | 81AH8463 |
| Product Name | AC DC Desktop, Wall Power Adapters | Adapter, Ac-Dc, 19V, 4.76A; Power Supply Approvals Xp Power |
| Type | Medical Power Supply; 1 | DC Power Supply; AC / DC Adapter |
| Form Factor | Desktop / Free Standing | |
| Operating Temperature | 0 to 60 C (32 to 140 F) | |
| AC Output Voltage | 19.0 volts | |
| DC Output Voltage | 19.0 volts | 19.0 volts |