AFM120 Series
• 120 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• High Efficiency
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AFM120PS15 |
| Product Name | AFM120 Series AC/DC Adapter |
| Type | AC / DC Adapter; Medical Power Supply |
| Technology | Switching Power Supply |
| Applications | Industrial |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Regulatory Compliance | RoHS, WEEE |