• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AEL20US15 |
| Product Name | AEL Series DC Power Supply |
| Type | DC Power Supply; AC / DC Adapter |
| Technology | Switching Power Supply |
| Form Factor | Wall Mount |
| Applications | Instrumentation |
| Features | Convection Cooled |