World Star Tech Infrared Laser diode Modules: UT Series Infrared Laser UT5-30G-730

Description
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement
Request a Quote
Description
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UT5-30G-730 is a 730 nm visible laser diode module with 30 mW continuous output power, designed for measurement and automation applications. It features an adjustable collimated beam with a minimum spot size of less than 100 µm at distances under 10 inches, and a divergence of less than 1 mrad. The module operates on 3.3 to 5 V DC with a maximum current of 80 mA and supports TTL modulation up to 1 MHz. It has a cylindrical anodized aluminum housing measuring 12 mm in diameter and 51 mm in length, with a 200 mm cable. Laser class is IIIB, with wavelength drift of 0.2 nm/°C and power stability under 1% when mounted with a heat sink. Operating temperature ranges from +10°C to +50°C. The case is electrically connected to the circuit and requires thermal dissipation without insulation. ESD and reverse polarity protection are integrated.

Datasheet Summary
Powered by GS/AI

The UT5-30G-730 is a 730 nm visible laser diode module with 30 mW continuous output power, designed for measurement and automation applications. It features an adjustable collimated beam with a minimum spot size of less than 100 µm at distances under 10 inches, and a divergence of less than 1 mrad. The module operates on 3.3 to 5 V DC with a maximum current of 80 mA and supports TTL modulation up to 1 MHz. It has a cylindrical anodized aluminum housing measuring 12 mm in diameter and 51 mm in length, with a 200 mm cable. Laser class is IIIB, with wavelength drift of 0.2 nm/°C and power stability under 1% when mounted with a heat sink. Operating temperature ranges from +10°C to +50°C. The case is electrically connected to the circuit and requires thermal dissipation without insulation. ESD and reverse polarity protection are integrated.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-30G-730 - World Star Tech
Markham, Ontario, Canada
Infrared Laser diode Modules: UT Series Infrared Laser
UT5-30G-730
Infrared Laser diode Modules: UT Series Infrared Laser UT5-30G-730
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement

UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses.
Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers.

Features

  • Modulation Frequency up to 1MHz
  • High Power Stability
  • Collimated / Adjustable Focus

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number UT5-30G-730
Product Name Infrared Laser diode Modules: UT Series Infrared Laser
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-1-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-1G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-1G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details