World Star Tech Laser Line Generator Module :Semi Uniform Laser Line Module UHL5-XXP-520-55

Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote Datasheet
Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-520-55 - World Star Tech
Markham, Ontario, Canada
Laser Line Generator Module :Semi Uniform Laser Line Module
UHL5-XXP-520-55
Laser Line Generator Module :Semi Uniform Laser Line Module UHL5-XXP-520-55
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment

World Star Tech offers a semi-uniform line laser at 55 deg fan angle.
It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens.
These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range.

Features

  • Semi -Uniform Line
  • Factory Focused
  • Low Cost Alternative to Uniform Line

Applications

  • Machine Vision
  • 3D Scanning
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UHL5-XXP-520-55
Product Name Laser Line Generator Module :Semi Uniform Laser Line Module
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-650-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-10G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 10 milliwatts
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1 (IEC)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details