World Star Tech Ushio Laser Diodes HL6354MG

Description
Overview of HL6354MG Laser Diode HL6354MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 27 mA and a maximum operating voltage of 2.4 V. With an operating temperature range of -10°C to +50°C, the HL6354MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 5 mW (CW) Operating Current: 27 mA (typical) Operating Voltage: 2.2–2.4 V Threshold Current: 20–70 mA Beam Divergence: Parallel to junction: 6°–10°; Perpendicular to junction: 20°–30° Monitor Current: 0.15–0.6 mA Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Mode (TM) Reverse Voltage (Laser Diode): 2 V Reverse Voltage (Photodiode): 30 V Applications: Laser levelers Laser pointers Distance meters Light sources for optical equipment
Request a Quote Datasheet
Description
Overview of HL6354MG Laser Diode HL6354MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 27 mA and a maximum operating voltage of 2.4 V. With an operating temperature range of -10°C to +50°C, the HL6354MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 5 mW (CW) Operating Current: 27 mA (typical) Operating Voltage: 2.2–2.4 V Threshold Current: 20–70 mA Beam Divergence: Parallel to junction: 6°–10°; Perpendicular to junction: 20°–30° Monitor Current: 0.15–0.6 mA Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Mode (TM) Reverse Voltage (Laser Diode): 2 V Reverse Voltage (Photodiode): 30 V Applications: Laser levelers Laser pointers Distance meters Light sources for optical equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6354MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6354MG
Ushio Laser Diodes HL6354MG
Overview of HL6354MG Laser Diode HL6354MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 27 mA and a maximum operating voltage of 2.4 V. With an operating temperature range of -10°C to +50°C, the HL6354MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 5 mW (CW) Operating Current: 27 mA (typical) Operating Voltage: 2.2–2.4 V Threshold Current: 20–70 mA Beam Divergence: Parallel to junction: 6°–10°; Perpendicular to junction: 20°–30° Monitor Current: 0.15–0.6 mA Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Mode (TM) Reverse Voltage (Laser Diode): 2 V Reverse Voltage (Photodiode): 30 V Applications: Laser levelers Laser pointers Distance meters Light sources for optical equipment

Overview of HL6354MG Laser Diode

HL6354MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 27 mA and a maximum operating voltage of 2.4 V. With an operating temperature range of -10°C to +50°C, the HL6354MG is suitable for various industrial and sensing applications.

Key Features:

  • Wavelength: 638 nm (typical)
  • Optical Output Power: 5 mW (CW)
  • Operating Current: 27 mA (typical)
  • Operating Voltage: 2.2–2.4 V
  • Threshold Current: 20–70 mA
  • Beam Divergence: Parallel to junction: 6°–10°; Perpendicular to junction: 20°–30°
  • Monitor Current: 0.15–0.6 mA
  • Package Type: 5.6 mm TO-Can
  • Temperature Range: -10°C to +50°C
  • Oscillation Mode: Transverse Mode (TM)
  • Reverse Voltage (Laser Diode): 2 V
  • Reverse Voltage (Photodiode): 30 V Applications:
  • Laser levelers
  • Laser pointers
  • Distance meters
  • Light sources for optical equipment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6354MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-1G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Ushio Laser Diodes - HL67192MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL6367DG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL63133DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details