TECRL-658-USB is a thermo-electrically cooled red laser module operating at 658 nm with an optical output power range of 10 to 100 mW. It features a single-mode laser structure, beam divergence under 0.5 mrad, and polarization ratio greater than 100:1. The module is housed in a compact 1-inch diameter by 3-inch length enclosure with integrated TEC and controller, operating on 3.3 V DC and drawing less than 1 A. Laser power stability is under 0.5%, and RMS noise is below 0.5%. Beam pointing stability is within ±10 μrad, with warm-up time under 1 minute. Operating temperature ranges from +10°C to +40°C, and storage temperature from -40°C to +80°C. It includes a USB interface for control and is designed for bioanalytical, measurement, and confocal microscopy applications.
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.
USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | TECRL-658-USB |
| Product Name | USB Controlled TEC Laser |
| Laser Type | Laser Diodes |