World Star Tech Ushio Laser Diodes HL65261MG

Description
Overview of HL65261MG Laser Diode HL65261MG is a high-performance laser diode that emits visible red light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Request a Quote
Description
Overview of HL65261MG Laser Diode HL65261MG is a high-performance laser diode that emits visible red light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL65261MG is a 658 nm AlGaInP laser diode in a 5.6 mm package, designed for visible light applications such as sensors and optical equipment. It delivers 85 mW continuous wave output and 310 mW pulsed output with a typical operating current of 90 mA at 80 mW CW and 245 mA at 300 mW pulsed (10 ns pulse width, 10% duty). Operating temperature ranges from -10 °C to +60 °C for CW and +75 °C for pulsed operation. Beam divergence is 7.5° parallel and 15° perpendicular to the junction at 80 mW. The device operates in single transverse mode with TE oscillation and includes an integrated monitor photodiode. Reverse voltage limits are 2 V for the laser diode and 30 V for the photodiode.

Datasheet Summary
Powered by GS/AI

HL65261MG is a 658 nm AlGaInP laser diode in a 5.6 mm package, designed for visible light applications such as sensors and optical equipment. It delivers 85 mW continuous wave output and 310 mW pulsed output with a typical operating current of 90 mA at 80 mW CW and 245 mA at 300 mW pulsed (10 ns pulse width, 10% duty). Operating temperature ranges from -10 °C to +60 °C for CW and +75 °C for pulsed operation. Beam divergence is 7.5° parallel and 15° perpendicular to the junction at 80 mW. The device operates in single transverse mode with TE oscillation and includes an integrated monitor photodiode. Reverse voltage limits are 2 V for the laser diode and 30 V for the photodiode.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65261MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65261MG
Ushio Laser Diodes HL65261MG
Overview of HL65261MG Laser Diode HL65261MG is a high-performance laser diode that emits visible red light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 658 nm (visible red light) Optical Output Power: 85 mW (CW); 310 mW (pulsed) Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed) Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices

Overview of HL65261MG Laser Diode

HL65261MG is a high-performance laser diode that emits visible red light at a typical wavelength of 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications.

Key Features:

  • Wavelength: 658 nm (visible red light)
  • Optical Output Power: 85 mW (CW); 310 mW (pulsed)
  • Operating Current: 90 mA (typical at 80 mW CW); 245 mA (typical at 300 mW pulsed)
  • Operating Temperature: Up to +60°C for CW operation; up to +75°C for pulsed operation
  • Beam Divergence: 7.5° (parallel to junction); 15° (perpendicular to junction) at 80 mW
  • Package: 5.6 mm standard Applications:
  • Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks
  • Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65261MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - BMU9-10A-9XX-01-02-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 915 to 976 nm (9150 to 9760 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-650-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 7 milliwatts
View Details
Ushio Laser Diodes - HL40162MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-10G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details