World Star Tech Ushio Laser Diodes HL63193MG

Description
Overview of HL63193MG Laser Diode HL63193MG is a high-power visible red laser diode developed by Ushio. It is engineered for applications requiring high optical output and compact form factors, such as laser projectors and show lasers. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 700 mW Operating Current: Typical operating current is 820 mA, with a threshold current of 200–250 mA Operating Voltage: Typical operating voltage is 2.2–2.6 V Beam Divergence: Offers a divergence of 9° parallel and 35° perpendicular to the junction (full width at half maximum) Package: Comes in a compact 5.6 mm TO-18 package Temperature Range: Operates within a temperature range of -10°C to +40°C Applications Laser Projectors: Ideal for integration into high-performance laser projectors Show Lasers: Used in entertainment lighting systems for vibrant displays Optical Equipment: Serves as a reliable light source in various optical devices
Request a Quote Datasheet
Description
Overview of HL63193MG Laser Diode HL63193MG is a high-power visible red laser diode developed by Ushio. It is engineered for applications requiring high optical output and compact form factors, such as laser projectors and show lasers. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 700 mW Operating Current: Typical operating current is 820 mA, with a threshold current of 200–250 mA Operating Voltage: Typical operating voltage is 2.2–2.6 V Beam Divergence: Offers a divergence of 9° parallel and 35° perpendicular to the junction (full width at half maximum) Package: Comes in a compact 5.6 mm TO-18 package Temperature Range: Operates within a temperature range of -10°C to +40°C Applications Laser Projectors: Ideal for integration into high-performance laser projectors Show Lasers: Used in entertainment lighting systems for vibrant displays Optical Equipment: Serves as a reliable light source in various optical devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63193MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63193MG
Ushio Laser Diodes HL63193MG
Overview of HL63193MG Laser Diode HL63193MG is a high-power visible red laser diode developed by Ushio. It is engineered for applications requiring high optical output and compact form factors, such as laser projectors and show lasers. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 700 mW Operating Current: Typical operating current is 820 mA, with a threshold current of 200–250 mA Operating Voltage: Typical operating voltage is 2.2–2.6 V Beam Divergence: Offers a divergence of 9° parallel and 35° perpendicular to the junction (full width at half maximum) Package: Comes in a compact 5.6 mm TO-18 package Temperature Range: Operates within a temperature range of -10°C to +40°C Applications Laser Projectors: Ideal for integration into high-performance laser projectors Show Lasers: Used in entertainment lighting systems for vibrant displays Optical Equipment: Serves as a reliable light source in various optical devices

Overview of HL63193MG Laser Diode

HL63193MG is a high-power visible red laser diode developed by Ushio. It is engineered for applications requiring high optical output and compact form factors, such as laser projectors and show lasers.

Key Features:

  • Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light
  • Optical Output Power: Delivers a continuous wave (CW) optical output of 700 mW
  • Operating Current: Typical operating current is 820 mA, with a threshold current of 200–250 mA
  • Operating Voltage: Typical operating voltage is 2.2–2.6 V
  • Beam Divergence: Offers a divergence of 9° parallel and 35° perpendicular to the junction (full width at half maximum)
  • Package: Comes in a compact 5.6 mm TO-18 package
  • Temperature Range: Operates within a temperature range of -10°C to +40°C Applications
  • Laser Projectors: Ideal for integration into high-performance laser projectors
  • Show Lasers: Used in entertainment lighting systems for vibrant displays
  • Optical Equipment: Serves as a reliable light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63193MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLPT5 447KA - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Ushio Laser Diodes - HL63101MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Collimated Laser Diode - COL-70G-780A - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 780 nm (7800 Å)
Laser Power 70 milliwatts
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 nm (6700 Å)
View Details