Wood's Powr-Grip Co., Inc. Datasheets for Vacuum Cups and Vacuum Pads
Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more
| Product Name | Notes |
|---|---|
| Features: Compact size for accurate positioning of small items. Attaches to flat or curved smooth, nonporous surfaces. Alternates as vacuum mounting cup with 1/4-20 threaded stud when handle is removed. | |
| Features: For handling small to medium size loads, such as glass, sheet metal, and plastics. Oblong shape allows attachment on long, narrow objects. Attaches to flat or slightly curved, smooth,... | |
| Features: Steel bail provides attachment point for securing loads. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to... | |
| Features: Press-on design for quick attachment to smooth, nonporous surfaces. Ideal for lifting and positioning lightweight objects. All-rubber construction for use in wet environments. | |
| Features: Lightweight, heavy duty ABS handle. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. | |
| Features: Black aluminum accessory mount with threaded stud or tap for attaching equipment. Compatible with Flexible Arms and other mounting accessories by RAM® Mounts. Studs available in various lengths and... | |
| Features: Black, aluminum accessory mount with fully adjustable pan-and-tilt head. Mounts cameras, scopes and camcorders with standard 1/4-20 thread. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum... | |
| Features: Durable metal handle. Fast attachment on smooth, nonporous flat surfaces. Flexible vacuum pad edge for materials that may bend or flex when lifted. Red-line indicator warns user of any... | |
| Features: Durable metal handle. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve... | |
| Features: Flipover bail handle permits load to swing or change orientation as needed. Narrow profile allows for attachment in tight storage locations. Available in styles for gripping smooth, curved (TL6FH)... | |
| Features: Ideal for lifting and positioning small, nonporous materials. Easy-grip handle for critical placement during assembly operations. Finger-operated plunger in handle attaches and releases tool with one-stroke action. Supplied with... | |
| Features: Metal accessory mount with threaded stud for attaching equipment. Studs available in various lengths. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark... | |
| Features: Offset, fixed handle helps prevent load from swinging or changing orientation when lifted. Strong enough for most jobs, yet small enough to fit in a tool box or large... | |
| Features: Rugged and convenient aluminum handle. Easily lifts and positions a wide variety of items, including windshields, stone tiles and sheet materials. Available in styles for gripping smooth, curved (TL6HG)... | |
| Features: Rugged and convenient aluminum handle. Easily lifts and positions a wide variety of items, including glass, tiles and sheet materials. Attaches to flat or curved, smooth, nonporous surfaces. Red-line... | |
| Features: Durable metal handle, designed for convenient hand placement. Large-volume vacuum pump for quick attachment on curved or flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve... | |
| Features: Durable metal handle. Deep, concave pad for easy attachment on curved or irregular nonporous surfaces. (Not for use on thin, fragile materials.) Red-line indicator warns user of any vacuum... | |
| Powr-Grip has taken the lightweight and rust resistant plunger from our ABS cup and paired it with our rugged and durable metal handle. The result is a reliable and more... | |
| Powr-Grip has taken the lightweight and rust resistant plunger from our ABS cup and paired it with our rugged and durable metal handle. The result is a reliable and more... | |
| Powr-Grip® mounting cups provide a reliable, temporary fastener on almost any smooth, nonporous surface, such as metal or glass. Available in a range of styles to cover most applications and... | |
| Durable metal handle and metal-clad plunger. Plunger emits an audible warning to the user and others, in the case of a vacuum loss. Fast attachment on smooth, nonporous flat surfaces. | |
| Heavy-duty metal handle. Flexible vacuum pad edge for easy attachment on either flat or curved, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without... | |
| Specifically designed for use at elevations up to 12,000 feet [3650 meters]. Blue plunger easily enables user to distinguish this vacuum cup from standard cups. Lightweight, heavy duty handle made... |