FIPA Inc. Universal Flat Vacuum Cups SFU-A

Description
FIPA SFU-A series universal flat vacuum cups are designed with an individual sealing lip for handling a variety of products with smooth to slightly rough surfaces. The excellent stability of the suction cups enables rapid accelerations for quickly handling goods in automation systems. The tare volume evacuates quickly – an important requirement for the use of systems with fast cycle times. Seals can be replaced quickly and easily. SFU-A series flat vacuum cups up to 50 mm in diameter are connected to the vacuum supply by way of a plug nipple. Flat vacuum cups with diameters bigger than 60 mm are connected by way of screw-mounted support plates. FIPA SFU-A universal flat vacuum cups are available in a variety of models made of nitrile rubber (NBR), silicone rubber (SI), polyurethane (PU) and fluorinated rubber (FKM).
Description
FIPA SFU-A series universal flat vacuum cups are designed with an individual sealing lip for handling a variety of products with smooth to slightly rough surfaces. The excellent stability of the suction cups enables rapid accelerations for quickly handling goods in automation systems. The tare volume evacuates quickly – an important requirement for the use of systems with fast cycle times. Seals can be replaced quickly and easily. SFU-A series flat vacuum cups up to 50 mm in diameter are connected to the vacuum supply by way of a plug nipple. Flat vacuum cups with diameters bigger than 60 mm are connected by way of screw-mounted support plates. FIPA SFU-A universal flat vacuum cups are available in a variety of models made of nitrile rubber (NBR), silicone rubber (SI), polyurethane (PU) and fluorinated rubber (FKM).

Suppliers

Company
Product
Description
Supplier Links
Universal Flat Vacuum Cups - SFU-A - FIPA Inc.
Durham, NC, United States
Universal Flat Vacuum Cups
SFU-A
Universal Flat Vacuum Cups SFU-A
FIPA SFU-A series universal flat vacuum cups are designed with an individual sealing lip for handling a variety of products with smooth to slightly rough surfaces. The excellent stability of the suction cups enables rapid accelerations for quickly handling goods in automation systems. The tare volume evacuates quickly – an important requirement for the use of systems with fast cycle times. Seals can be replaced quickly and easily. SFU-A series flat vacuum cups up to 50 mm in diameter are connected to the vacuum supply by way of a plug nipple. Flat vacuum cups with diameters bigger than 60 mm are connected by way of screw-mounted support plates. FIPA SFU-A universal flat vacuum cups are available in a variety of models made of nitrile rubber (NBR), silicone rubber (SI), polyurethane (PU) and fluorinated rubber (FKM).

FIPA SFU-A series universal flat vacuum cups are designed with an individual sealing lip for handling a variety of products with smooth to slightly rough surfaces. The excellent stability of the suction cups enables rapid accelerations for quickly handling goods in automation systems.

The tare volume evacuates quickly – an important requirement for the use of systems with fast cycle times.

Seals can be replaced quickly and easily.

SFU-A series flat vacuum cups up to 50 mm in diameter are connected to the vacuum supply by way of a plug nipple. Flat vacuum cups with diameters bigger than 60 mm are connected by way of screw-mounted support plates.

FIPA SFU-A universal flat vacuum cups are available in a variety of models made of nitrile rubber (NBR), silicone rubber (SI), polyurethane (PU) and fluorinated rubber (FKM).

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SFU-A
Product Name Universal Flat Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038211 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
View Details
Bellows Vacuum Suction Plates - SBPL-E - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 157 to 350 mm (6.18 to 13.78 inch)
Stroke 32 to 55 mm (1.26 to 2.17 inch)
View Details
Vinyl Vacuum Cups - VC6200-BR - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 16 mm (0.6299 inch)
Material Vinyl
View Details