Witte Pumps & Technology GmbH Double Mechanical Seal, Buffered DD

Description
The double mechanical seal with buffered fluid (DD) is suitable for a max. viscosity of 1.000 Pas, because the internal parts of the mechanical seal do not get in contact with the pumped fluid. All the internal parts are lubricated by the buffer fluid. The pressure on the suction side can be within a wide range: from vacuum conditions to max. 15 bar. Min. suction pressure: Vacuum Max. suction pressure: 15 bar (psig) Max. temperature : 300°C (580°F) Viscosity: 0,2 to 1.000.000 mPas (cP)
Description
The double mechanical seal with buffered fluid (DD) is suitable for a max. viscosity of 1.000 Pas, because the internal parts of the mechanical seal do not get in contact with the pumped fluid. All the internal parts are lubricated by the buffer fluid. The pressure on the suction side can be within a wide range: from vacuum conditions to max. 15 bar. Min. suction pressure: Vacuum Max. suction pressure: 15 bar (psig) Max. temperature : 300°C (580°F) Viscosity: 0,2 to 1.000.000 mPas (cP)

Suppliers

Company
Product
Description
Supplier Links
Double Mechanical Seal, Buffered - DD - Witte Pumps & Technology GmbH
Tornesch, Germany
Double Mechanical Seal, Buffered
DD
Double Mechanical Seal, Buffered DD
The double mechanical seal with buffered fluid (DD) is suitable for a max. viscosity of 1.000 Pas, because the internal parts of the mechanical seal do not get in contact with the pumped fluid. All the internal parts are lubricated by the buffer fluid. The pressure on the suction side can be within a wide range: from vacuum conditions to max. 15 bar. Min. suction pressure: Vacuum Max. suction pressure: 15 bar (psig) Max. temperature : 300°C (580°F) Viscosity: 0,2 to 1.000.000 mPas (cP)

The double mechanical seal with buffered fluid (DD) is suitable for a max. viscosity of 1.000 Pas, because the internal parts of the mechanical seal do not get in contact with the pumped fluid. All the internal parts are lubricated by the buffer fluid. The pressure on the suction side can be within a wide range: from vacuum conditions to max. 15 bar.
Min. suction pressure: Vacuum
Max. suction pressure: 15 bar (psig)
Max. temperature : 300°C (580°F)
Viscosity: 0,2 to 1.000.000 mPas (cP)

Supplier's Site

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Mechanical Seals
Product Number DD
Product Name Double Mechanical Seal, Buffered
Mechanical Seal Type Single; Double
Unlock Full Specs
to access all available technical data

Similar Products

Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Seal SET - EADS-F-D50-100A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Soft Face Mechanical Seal - OFS Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Spring Element Multi-spring
Shaft Speed 290 rpm
View Details
Mechanical Seal with Magnetic Coupling - CHEM MAGNET - Witte Pumps & Technology GmbH
Specs
Seal Application Pump
Operating Pressure 10.15 psi (7.14 m H2O)
Operating Temperature 1000 F (538 C)
View Details