Wiseman Threading Tools Ltd. M5x0.80 Combination Drill & Tap T11150DT

Description
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.
Description
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

Suppliers

Company
Product
Description
Supplier Links
M5x0.80 Combination Drill & Tap - T11150DT - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M5x0.80 Combination Drill & Tap
T11150DT
M5x0.80 Combination Drill & Tap T11150DT
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T11150DT
Product Name M5x0.80 Combination Drill & Tap
Nominal ISO Size M5
Unlock Full Specs
to access all available technical data

Similar Products

Rethreading Screwdrivers - 456923 - RS Components, Ltd.
Specs
Overall Length 4.92 inch (125 mm)
View Details
M16x2 DIN376 Second Lead Tap - T03403S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M16
Thread Form M
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details
High Performance Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Spiral Fluted Tap; Spiral Point Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details