Wiseman Threading Tools Ltd. M4x0.70 Combination Drill & Tap T10850DT

Description
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.
Description
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

Suppliers

Company
Product
Description
Supplier Links
M4x0.70 Combination Drill & Tap - T10850DT - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M4x0.70 Combination Drill & Tap
T10850DT
M4x0.70 Combination Drill & Tap T10850DT
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T10850DT
Product Name M4x0.70 Combination Drill & Tap
Nominal ISO Size M4
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 3.15 inch (80 mm)
View Details
M6x0.5 Second Lead Tap - T11303S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M6
Thread Form M
View Details
Hand Tap 105K-4-36 - 105K-4-36 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 4
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details