Universal Cutting Tools, Inc. Hand Tap 105K-4-36 105K-4-36

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-4-36 - 105K-4-36 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-4-36
105K-4-36
Hand Tap 105K-4-36 105K-4-36
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-4-36
Product Name Hand Tap 105K-4-36
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 1.61 inch (41 mm)
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details
Hand Tap 100OS-10-24 - 100OS-10-24 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 10
View Details
M8x1.25 Spiral Point machine Nut Tap - T11909MSP - Wiseman Threading Tools Ltd.
Specs
Type Nut Tap; Spiral Point Tap
Nominal ISO Size M8
Thread Form M
View Details