Wiseman Threading Tools Ltd. M6x1+0.015 Taper Lead Tap T07304T15

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M6x1+0.015 Taper Lead Tap - T07304T15 - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M6x1+0.015 Taper Lead Tap
T07304T15
M6x1+0.015 Taper Lead Tap T07304T15
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T07304T15
Product Name M6x1+0.015 Taper Lead Tap
Chamfer Type Taper Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 1.93 inch (49 mm)
View Details
M6x1 DIN376 Second Lead Tap - T03203S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M6
Thread Form M
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details