Minerallac Company Tap - Non Metric 68041

Description
HAND TYPE TYPE BRIGHT FINISH 24 TPI TAPER STYLE NC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #25 PACKAGING QUANTITY 5
Datasheet
Description
HAND TYPE TYPE BRIGHT FINISH 24 TPI TAPER STYLE NC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #25 PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68041 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68041
Tap - Non Metric 68041
HAND TYPE TYPE BRIGHT FINISH 24 TPI TAPER STYLE NC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #25 PACKAGING QUANTITY 5
  • HAND TYPE TYPE
  • BRIGHT FINISH
  • 24 TPI
  • TAPER STYLE
  • NC THREAD TYPE
  • #10 TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • DRILL SIZE #25
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68041
Product Name Tap - Non Metric
Type Hand Tap; Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thread Form Metric
Overall Length 1.97 inch (50 mm)
View Details
Tap - Non Metric - 68047 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/4"
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details