Wiseman Threading Tools Ltd. M10x1.5 DIN376 Bottom Lead Tin Tap T02302P

Description
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Bottom lead (UK Plug), reduced shank. Right hand thread. See Technical information for full details.
Description
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Bottom lead (UK Plug), reduced shank. Right hand thread. See Technical information for full details.

Suppliers

Company
Product
Description
Supplier Links
M10x1.5 DIN376 Bottom Lead Tin Tap - T02302P - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M10x1.5 DIN376 Bottom Lead Tin Tap
T02302P
M10x1.5 DIN376 Bottom Lead Tin Tap T02302P
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Bottom lead (UK Plug), reduced shank. Right hand thread. See Technical information for full details.

High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Bottom lead (UK Plug), reduced shank. Right hand thread. See Technical information for full details.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T02302P
Product Name M10x1.5 DIN376 Bottom Lead Tin Tap
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M24
Thread Form Metric
Overall Length 5.12 inch (130 mm)
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
M5x0.7 Second Lead Tap SP - T11083S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M5
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M14-2.0 - 41170 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M14
Thread Form STI
View Details