Wiseman Threading Tools Ltd. M6x1 DIN376 Spiral Point Tin Tap T02206SP

Description
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral point (Gun nose), reduced shank. Right hand thread.
Description
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral point (Gun nose), reduced shank. Right hand thread.

Suppliers

Company
Product
Description
Supplier Links
M6x1 DIN376 Spiral Point Tin Tap - T02206SP - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M6x1 DIN376 Spiral Point Tin Tap
T02206SP
M6x1 DIN376 Spiral Point Tin Tap T02206SP
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral point (Gun nose), reduced shank. Right hand thread.

High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral point (Gun nose), reduced shank. Right hand thread.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T02206SP
Product Name M6x1 DIN376 Spiral Point Tin Tap
Type Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 2.2 inch (56 mm)
View Details
M12x1.75+0.015 Second Lead Tap - T07453S15 - Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M12
Thread Form M
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details