Wiseman Threading Tools Ltd. M3x0.5 DIN376 Spiral Flute Tin Tap T02057SF

Description
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral flute, reduced shank. Right hand thread.
Description
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral flute, reduced shank. Right hand thread.

Suppliers

Company
Product
Description
Supplier Links
M3x0.5 DIN376 Spiral Flute Tin Tap - T02057SF - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M3x0.5 DIN376 Spiral Flute Tin Tap
T02057SF
M3x0.5 DIN376 Spiral Flute Tin Tap T02057SF
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral flute, reduced shank. Right hand thread.

High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Spiral flute, reduced shank. Right hand thread.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T02057SF
Product Name M3x0.5 DIN376 Spiral Flute Tin Tap
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M24
Thread Form Metric
Overall Length 5.12 inch (130 mm)
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
M5x0.8+0.005 Spiral Flute Tap - T07257SF5 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M5
Thread Form M
View Details