Wiseman Threading Tools Ltd. M3x0.5 DIN376 Taper Lead Tin Tap T02054T

Description
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Taper lead (USA Plug), reduced shank. Right hand thread. See Technical information for full details.
Description
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Taper lead (USA Plug), reduced shank. Right hand thread. See Technical information for full details.

Suppliers

Company
Product
Description
Supplier Links
M3x0.5 DIN376 Taper Lead Tin Tap - T02054T - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M3x0.5 DIN376 Taper Lead Tin Tap
T02054T
M3x0.5 DIN376 Taper Lead Tin Tap T02054T
High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Taper lead (USA Plug), reduced shank. Right hand thread. See Technical information for full details.

High speed steel ground thread tap, Titanium Nitride coated for tougher materials. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Taper lead (USA Plug), reduced shank. Right hand thread. See Technical information for full details.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T02054T
Product Name M3x0.5 DIN376 Taper Lead Tin Tap
Chamfer Type Taper Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M10
Thread Form Metric
Overall Length 3.94 inch (100 mm)
View Details
M8x1.25 DIN376 Bottom Lead Tap - T03252P - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M8
Thread Form M
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details
High Performance Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Spiral Fluted Tap; Spiral Point Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details