Wiper Master, Inc. DBI/SALA 1101655 Delta No-Tangle Harnesses Large 458035021

Description
Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle leg straps, a spring-loaded, stand-up dorsal D-ring for fast, easy and safe connections, side D-rings, body belt and back and shoulder pads. I-Safe™ label protector has Velcro® cover for holding harness labels and i-Safe identification tag. Patented No-Tangle™, triangular design allows harness to fall into place for quick and easy donning and holds its basic shape so shoulder straps don?t rub against neck. Revolver™ vertical torso adjuster makes adjustments simple and fast, eliminating loose ends and locking into place to prevent slippage. Tech-Lite™ aluminum alloy buckles reduce both the carried weight and required energy required for all-day job performance. Made with soft, breathable materials, comfort hip pad ergonomically supports back and hips while bearing heavy loads. 420-lb. carrying capacity. Ideal for general construction applications where fall protection and positioning is needed. Provides added versatility for carrying tools, pouches, etc. and additional back support and comfort. Designed to securely retain user in event of fall and distribute impact forces throughout body. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.
Description
Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle leg straps, a spring-loaded, stand-up dorsal D-ring for fast, easy and safe connections, side D-rings, body belt and back and shoulder pads. I-Safe™ label protector has Velcro® cover for holding harness labels and i-Safe identification tag. Patented No-Tangle™, triangular design allows harness to fall into place for quick and easy donning and holds its basic shape so shoulder straps don?t rub against neck. Revolver™ vertical torso adjuster makes adjustments simple and fast, eliminating loose ends and locking into place to prevent slippage. Tech-Lite™ aluminum alloy buckles reduce both the carried weight and required energy required for all-day job performance. Made with soft, breathable materials, comfort hip pad ergonomically supports back and hips while bearing heavy loads. 420-lb. carrying capacity. Ideal for general construction applications where fall protection and positioning is needed. Provides added versatility for carrying tools, pouches, etc. and additional back support and comfort. Designed to securely retain user in event of fall and distribute impact forces throughout body. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Suppliers

Company
Product
Description
Supplier Links
DBI/SALA 1101655 Delta No-Tangle Harnesses Large - 458035021 - Wiper Master, Inc.
Monsey, NY, USA
DBI/SALA 1101655 Delta No-Tangle Harnesses Large
458035021
DBI/SALA 1101655 Delta No-Tangle Harnesses Large 458035021
Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle leg straps, a spring-loaded, stand-up dorsal D-ring for fast, easy and safe connections, side D-rings, body belt and back and shoulder pads. I-Safe™ label protector has Velcro® cover for holding harness labels and i-Safe identification tag. Patented No-Tangle™, triangular design allows harness to fall into place for quick and easy donning and holds its basic shape so shoulder straps don?t rub against neck. Revolver™ vertical torso adjuster makes adjustments simple and fast, eliminating loose ends and locking into place to prevent slippage. Tech-Lite™ aluminum alloy buckles reduce both the carried weight and required energy required for all-day job performance. Made with soft, breathable materials, comfort hip pad ergonomically supports back and hips while bearing heavy loads. 420-lb. carrying capacity. Ideal for general construction applications where fall protection and positioning is needed. Provides added versatility for carrying tools, pouches, etc. and additional back support and comfort. Designed to securely retain user in event of fall and distribute impact forces throughout body. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle leg straps, a spring-loaded, stand-up dorsal D-ring for fast, easy and safe connections, side D-rings, body belt and back and shoulder pads. I-Safe™ label protector has Velcro® cover for holding harness labels and i-Safe identification tag. Patented No-Tangle™, triangular design allows harness to fall into place for quick and easy donning and holds its basic shape so shoulder straps don?t rub against neck. Revolver™ vertical torso adjuster makes adjustments simple and fast, eliminating loose ends and locking into place to prevent slippage. Tech-Lite™ aluminum alloy buckles reduce both the carried weight and required energy required for all-day job performance. Made with soft, breathable materials, comfort hip pad ergonomically supports back and hips while bearing heavy loads. 420-lb. carrying capacity. Ideal for general construction applications where fall protection and positioning is needed. Provides added versatility for carrying tools, pouches, etc. and additional back support and comfort. Designed to securely retain user in event of fall and distribute impact forces throughout body. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 458035021
Product Name DBI/SALA 1101655 Delta No-Tangle Harnesses Large
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 143288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Anthron Descender -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications OSHA ANSI Z359.4, EN 341 Class A, EN 341
View Details