Wiper Master, Inc. DBI/Sala 1245006 Force2™ Shock-Absorbing Lanyard 458035131

Description
Used where there is no overhead anchorage and only option is to tie-off at feet. Can also be used as standard lanyard. Single leg with 1" webbing and 3600-lb. snap hook both ends. Soft-cover shock absorber added for comfort. Length: 6?. Appropriate for up to 12? free fall and still limits arresting forces below OSHA standards. Dual Capacity Rating: Up to 310-lb. capacity can be used for 12? free fall; 311- to 420-lb. capacity can be used for 6? free fall. Meets or exceeds all industry standards for fall arrest forces including OSHA.
Description
Used where there is no overhead anchorage and only option is to tie-off at feet. Can also be used as standard lanyard. Single leg with 1" webbing and 3600-lb. snap hook both ends. Soft-cover shock absorber added for comfort. Length: 6?. Appropriate for up to 12? free fall and still limits arresting forces below OSHA standards. Dual Capacity Rating: Up to 310-lb. capacity can be used for 12? free fall; 311- to 420-lb. capacity can be used for 6? free fall. Meets or exceeds all industry standards for fall arrest forces including OSHA.

Suppliers

Company
Product
Description
Supplier Links
DBI/Sala 1245006 Force2™ Shock-Absorbing Lanyard - 458035131 - Wiper Master, Inc.
Monsey, NY, USA
DBI/Sala 1245006 Force2™ Shock-Absorbing Lanyard
458035131
DBI/Sala 1245006 Force2™ Shock-Absorbing Lanyard 458035131
Used where there is no overhead anchorage and only option is to tie-off at feet. Can also be used as standard lanyard. Single leg with 1" webbing and 3600-lb. snap hook both ends. Soft-cover shock absorber added for comfort. Length: 6?. Appropriate for up to 12? free fall and still limits arresting forces below OSHA standards. Dual Capacity Rating: Up to 310-lb. capacity can be used for 12? free fall; 311- to 420-lb. capacity can be used for 6? free fall. Meets or exceeds all industry standards for fall arrest forces including OSHA.

Used where there is no overhead anchorage and only option is to tie-off at feet. Can also be used as standard lanyard. Single leg with 1" webbing and 3600-lb. snap hook both ends. Soft-cover shock absorber added for comfort. Length: 6?. Appropriate for up to 12? free fall and still limits arresting forces below OSHA standards. Dual Capacity Rating: Up to 310-lb. capacity can be used for 12? free fall; 311- to 420-lb. capacity can be used for 6? free fall. Meets or exceeds all industry standards for fall arrest forces including OSHA.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 458035131
Product Name DBI/Sala 1245006 Force2™ Shock-Absorbing Lanyard
Type Lanyards / Straps
Unlock Full Specs
to access all available technical data

Similar Products

Self-Retracting Lanyard - Dyna-Lock® - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98
View Details
Safety Harnesses - 142832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details