Wiper Master, Inc. Miller by Sperian MFLT-3/7.5FT Self-Retracting Lifeline 341566441

Description
Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications with load indicator device. Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate capacity from any angle. High-tech strength and abrasion-resistant webbing with white side stripe stitching indicating tie-back use. User-rated for 400-lbs. capacity. Meets all applicable OSHA, ANSI, CSA and CE standards, including ANSI Z359.1.
Description
Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications with load indicator device. Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate capacity from any angle. High-tech strength and abrasion-resistant webbing with white side stripe stitching indicating tie-back use. User-rated for 400-lbs. capacity. Meets all applicable OSHA, ANSI, CSA and CE standards, including ANSI Z359.1.

Suppliers

Company
Product
Description
Supplier Links
Miller by Sperian MFLT-3/7.5FT Self-Retracting Lifeline - 341566441 - Wiper Master, Inc.
Monsey, NY, USA
Miller by Sperian MFLT-3/7.5FT Self-Retracting Lifeline
341566441
Miller by Sperian MFLT-3/7.5FT Self-Retracting Lifeline 341566441
Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications with load indicator device. Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate capacity from any angle. High-tech strength and abrasion-resistant webbing with white side stripe stitching indicating tie-back use. User-rated for 400-lbs. capacity. Meets all applicable OSHA, ANSI, CSA and CE standards, including ANSI Z359.1.

Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications with load indicator device. Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate capacity from any angle. High-tech strength and abrasion-resistant webbing with white side stripe stitching indicating tie-back use. User-rated for 400-lbs. capacity. Meets all applicable OSHA, ANSI, CSA and CE standards, including ANSI Z359.1.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 341566441
Product Name Miller by Sperian MFLT-3/7.5FT Self-Retracting Lifeline
Type Lifeline Systems
Unlock Full Specs
to access all available technical data

Similar Products

Dyna-Glide® Rigid Rail System -  - MSA Safety
Specs
Certifications Meets All Appropriate International Standards
View Details
Safety Harnesses - 142829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details