MSA Safety Rescue Utility System

Description
The Rescue Utility System is primarily used for raising and lowering people or equipment in rescue and industrial work access and ideal for confined space applications. A 4:1 rescue pulley system Pulleys are equipped with a built-in anti-reversing lock. Offers rapid deployment, is virtually maintenance free, and is rated for two-person load. Compact and lightweight with a standard system weight of 17 pounds (7.7 kg) The system has been designed to be capable of lifting or lowering a two person load, 600 lb. (272 kg). Offers a standard rope length of 200 feet (66m) with a maximum rope length of 600 feet (200m) System allows for self or remote operation Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights
Request a Quote
Description
The Rescue Utility System is primarily used for raising and lowering people or equipment in rescue and industrial work access and ideal for confined space applications. A 4:1 rescue pulley system Pulleys are equipped with a built-in anti-reversing lock. Offers rapid deployment, is virtually maintenance free, and is rated for two-person load. Compact and lightweight with a standard system weight of 17 pounds (7.7 kg) The system has been designed to be capable of lifting or lowering a two person load, 600 lb. (272 kg). Offers a standard rope length of 200 feet (66m) with a maximum rope length of 600 feet (200m) System allows for self or remote operation Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rescue Utility System -  - MSA Safety
Cranberry Twp., PA, United States
Rescue Utility System
Rescue Utility System
The Rescue Utility System is primarily used for raising and lowering people or equipment in rescue and industrial work access and ideal for confined space applications. A 4:1 rescue pulley system Pulleys are equipped with a built-in anti-reversing lock. Offers rapid deployment, is virtually maintenance free, and is rated for two-person load. Compact and lightweight with a standard system weight of 17 pounds (7.7 kg) The system has been designed to be capable of lifting or lowering a two person load, 600 lb. (272 kg). Offers a standard rope length of 200 feet (66m) with a maximum rope length of 600 feet (200m) System allows for self or remote operation Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights

The Rescue Utility System is primarily used for raising and lowering people or equipment in rescue and industrial work access and ideal for confined space applications. A 4:1 rescue pulley system Pulleys are equipped with a built-in anti-reversing lock. Offers rapid deployment, is virtually maintenance free, and is rated for two-person load.

  • Compact and lightweight with a standard system weight of 17 pounds (7.7 kg)
  • The system has been designed to be capable of lifting or lowering a two person load, 600 lb. (272 kg).
  • Offers a standard rope length of 200 feet (66m) with a maximum rope length of 600 feet (200m)
  • System allows for self or remote operation

Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Fall Arrest Systems
Product Name Rescue Utility System
Type Fall Rescue
Unlock Full Specs
to access all available technical data

Similar Products

Confined Space Entry Kits -  - MSA Safety
Specs
Type Davits
Certifications ANSI A10.32, CSA Certified, Meets OSHA Standards
View Details
MSA Synthetic Rope Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
View Details
Latchways Standard Self-Retracting Lanyards -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14, CSA Z59.2.2, OSHA, EN360:2002, CE Certificate, INMETRO - 03383-032016
View Details
Stretcher Bridle -  - MSA Safety
Specs
Type Fall Rescue
Certifications ANSI, OSHA
View Details