Wiper Master, Inc. Miller MP20G/20FT Falcon™ Self-Retracting Lifelines 341540511

Description
High impact-resistant nylon housing with smooth, round edges increases durability. Corrosion-resistant stainless steel and aluminum internal components. Unique side payout design reduces wear on the entry guide bushing and cable. Spring tension operation is designed not to pull or drag on worker to improve productivity and reduce fatigue. Available in 3/16" galvanized cable, stainless steel wire rope or 2" web. All units equipped with unit top swivels, carabiners, snap hooks and taglines. Cable models have dual swivels (unit top and snap hook) included to minimize lifeline twisting during use. Improved load indicator on snap hook identifies when unit needs to be removed from service. No annual factory recertification required. 400-lb. capacity when using SofStop® Shock Absorber. Meets all applicable OSHA, ANSI A10.32, CSA and CE requirements.
Description
High impact-resistant nylon housing with smooth, round edges increases durability. Corrosion-resistant stainless steel and aluminum internal components. Unique side payout design reduces wear on the entry guide bushing and cable. Spring tension operation is designed not to pull or drag on worker to improve productivity and reduce fatigue. Available in 3/16" galvanized cable, stainless steel wire rope or 2" web. All units equipped with unit top swivels, carabiners, snap hooks and taglines. Cable models have dual swivels (unit top and snap hook) included to minimize lifeline twisting during use. Improved load indicator on snap hook identifies when unit needs to be removed from service. No annual factory recertification required. 400-lb. capacity when using SofStop® Shock Absorber. Meets all applicable OSHA, ANSI A10.32, CSA and CE requirements.

Suppliers

Company
Product
Description
Supplier Links
Miller MP20G/20FT Falcon™ Self-Retracting Lifelines - 341540511 - Wiper Master, Inc.
Monsey, NY, USA
Miller MP20G/20FT Falcon™ Self-Retracting Lifelines
341540511
Miller MP20G/20FT Falcon™ Self-Retracting Lifelines 341540511
High impact-resistant nylon housing with smooth, round edges increases durability. Corrosion-resistant stainless steel and aluminum internal components. Unique side payout design reduces wear on the entry guide bushing and cable. Spring tension operation is designed not to pull or drag on worker to improve productivity and reduce fatigue. Available in 3/16" galvanized cable, stainless steel wire rope or 2" web. All units equipped with unit top swivels, carabiners, snap hooks and taglines. Cable models have dual swivels (unit top and snap hook) included to minimize lifeline twisting during use. Improved load indicator on snap hook identifies when unit needs to be removed from service. No annual factory recertification required. 400-lb. capacity when using SofStop® Shock Absorber. Meets all applicable OSHA, ANSI A10.32, CSA and CE requirements.

High impact-resistant nylon housing with smooth, round edges increases durability. Corrosion-resistant stainless steel and aluminum internal components. Unique side payout design reduces wear on the entry guide bushing and cable. Spring tension operation is designed not to pull or drag on worker to improve productivity and reduce fatigue. Available in 3/16" galvanized cable, stainless steel wire rope or 2" web. All units equipped with unit top swivels, carabiners, snap hooks and taglines. Cable models have dual swivels (unit top and snap hook) included to minimize lifeline twisting during use. Improved load indicator on snap hook identifies when unit needs to be removed from service. No annual factory recertification required. 400-lb. capacity when using SofStop® Shock Absorber. Meets all applicable OSHA, ANSI A10.32, CSA and CE requirements.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 341540511
Product Name Miller MP20G/20FT Falcon™ Self-Retracting Lifelines
Type Lifeline Systems
Unlock Full Specs
to access all available technical data

Similar Products