Wiper Master, Inc. MSA 10047084 FP5K™ Tie-Back Shock-Absorbing Lanyard 308535541

Description
Utilizes carabiner with 1" gate opening and 5000-lb. gate strength in any direction that allows it to be tied back directly to lanyard. Carabiner body shape helps avoid confusion with standard connectors not designed for tie-back applications. 6' Adjustable web utilizes Monster-Edge™ webbing with 12,000-lb. minimum breaking strength and designed for increased abrasion resistance. Internal wear indicator consists of (2) yellow threads that, when visible, alert user that lanyard should be removed from service. Utilizes Sure-Stop™ shock absorber to keep fall arrest forces below 900 lbs. Available in single and twin-leg configurations. Meets OSHA regulations, ANSI A10.32 and ANSI Z359.1-2007 standards and is CSA certified to Z259.11-05 E4.
Description
Utilizes carabiner with 1" gate opening and 5000-lb. gate strength in any direction that allows it to be tied back directly to lanyard. Carabiner body shape helps avoid confusion with standard connectors not designed for tie-back applications. 6' Adjustable web utilizes Monster-Edge™ webbing with 12,000-lb. minimum breaking strength and designed for increased abrasion resistance. Internal wear indicator consists of (2) yellow threads that, when visible, alert user that lanyard should be removed from service. Utilizes Sure-Stop™ shock absorber to keep fall arrest forces below 900 lbs. Available in single and twin-leg configurations. Meets OSHA regulations, ANSI A10.32 and ANSI Z359.1-2007 standards and is CSA certified to Z259.11-05 E4.

Suppliers

Company
Product
Description
Supplier Links
MSA 10047084 FP5K™ Tie-Back Shock-Absorbing Lanyard - 308535541 - Wiper Master, Inc.
Monsey, NY, USA
MSA 10047084 FP5K™ Tie-Back Shock-Absorbing Lanyard
308535541
MSA 10047084 FP5K™ Tie-Back Shock-Absorbing Lanyard 308535541
Utilizes carabiner with 1" gate opening and 5000-lb. gate strength in any direction that allows it to be tied back directly to lanyard. Carabiner body shape helps avoid confusion with standard connectors not designed for tie-back applications. 6' Adjustable web utilizes Monster-Edge™ webbing with 12,000-lb. minimum breaking strength and designed for increased abrasion resistance. Internal wear indicator consists of (2) yellow threads that, when visible, alert user that lanyard should be removed from service. Utilizes Sure-Stop™ shock absorber to keep fall arrest forces below 900 lbs. Available in single and twin-leg configurations. Meets OSHA regulations, ANSI A10.32 and ANSI Z359.1-2007 standards and is CSA certified to Z259.11-05 E4.

Utilizes carabiner with 1" gate opening and 5000-lb. gate strength in any direction that allows it to be tied back directly to lanyard. Carabiner body shape helps avoid confusion with standard connectors not designed for tie-back applications. 6' Adjustable web utilizes Monster-Edge™ webbing with 12,000-lb. minimum breaking strength and designed for increased abrasion resistance. Internal wear indicator consists of (2) yellow threads that, when visible, alert user that lanyard should be removed from service. Utilizes Sure-Stop™ shock absorber to keep fall arrest forces below 900 lbs. Available in single and twin-leg configurations. Meets OSHA regulations, ANSI A10.32 and ANSI Z359.1-2007 standards and is CSA certified to Z259.11-05 E4.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 308535541
Product Name MSA 10047084 FP5K™ Tie-Back Shock-Absorbing Lanyard
Type Lanyards / Straps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 452917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Self-Retracting Lanyard - Dyna-Lock® - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98
View Details