Wiper Master, Inc. DBI/SALA 2104700 Glyder2 Sliding Beam Anchors Anchor Beam 458020161

Description
Provides complete horizontal mobility and can be tied-off overhead or at feet (use with Force2™ shock absorbing lanyard when used at feet). Effortlessly slides across beam on wear pads, eliminating metal-to-metal contact. Stainless steel construction for corrosion resistance and 5,000-lb. minimum tensile strength. Channel lock prevents beam grip ends from rotating for hassle-free connection. Positive spring-loaded engagement provides precision adjustment. Dual beam grip adjustment prevents twisting and turning as it moves along beam. Replaceable wear pads. Glyder2 requires no pins and fits 3 1/2" to 14" wide flange up to 1 1/4" thick. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.
Description
Provides complete horizontal mobility and can be tied-off overhead or at feet (use with Force2™ shock absorbing lanyard when used at feet). Effortlessly slides across beam on wear pads, eliminating metal-to-metal contact. Stainless steel construction for corrosion resistance and 5,000-lb. minimum tensile strength. Channel lock prevents beam grip ends from rotating for hassle-free connection. Positive spring-loaded engagement provides precision adjustment. Dual beam grip adjustment prevents twisting and turning as it moves along beam. Replaceable wear pads. Glyder2 requires no pins and fits 3 1/2" to 14" wide flange up to 1 1/4" thick. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Suppliers

Company
Product
Description
Supplier Links
DBI/SALA 2104700 Glyder2 Sliding Beam Anchors Anchor Beam - 458020161 - Wiper Master, Inc.
Monsey, NY, USA
DBI/SALA 2104700 Glyder2 Sliding Beam Anchors Anchor Beam
458020161
DBI/SALA 2104700 Glyder2 Sliding Beam Anchors Anchor Beam 458020161
Provides complete horizontal mobility and can be tied-off overhead or at feet (use with Force2™ shock absorbing lanyard when used at feet). Effortlessly slides across beam on wear pads, eliminating metal-to-metal contact. Stainless steel construction for corrosion resistance and 5,000-lb. minimum tensile strength. Channel lock prevents beam grip ends from rotating for hassle-free connection. Positive spring-loaded engagement provides precision adjustment. Dual beam grip adjustment prevents twisting and turning as it moves along beam. Replaceable wear pads. Glyder2 requires no pins and fits 3 1/2" to 14" wide flange up to 1 1/4" thick. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Provides complete horizontal mobility and can be tied-off overhead or at feet (use with Force2™ shock absorbing lanyard when used at feet). Effortlessly slides across beam on wear pads, eliminating metal-to-metal contact. Stainless steel construction for corrosion resistance and 5,000-lb. minimum tensile strength. Channel lock prevents beam grip ends from rotating for hassle-free connection. Positive spring-loaded engagement provides precision adjustment. Dual beam grip adjustment prevents twisting and turning as it moves along beam. Replaceable wear pads. Glyder2 requires no pins and fits 3 1/2" to 14" wide flange up to 1 1/4" thick. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 458020161
Product Name DBI/SALA 2104700 Glyder2 Sliding Beam Anchors Anchor Beam
Type Deadweight Anchors
Unlock Full Specs
to access all available technical data

Similar Products

V-TEC™ Personal Fall Limiter -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-21, OSHA 29 CFR Part 1910.140 & 1926.502
View Details
Safety Harnesses - 142834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details